Analog Devices Inc./Maxim Integrated DS28C16EVKIT#
- 收藏
- 对比
DS28C16EVKIT#
1551-DS28C16EVKIT#
评估和演示板及套件
--
大陆
立即发货

DS28C16 EVALUATION SYSTEM
1最小包装量--
DS28C16EVKIT#详情
Analog Devices Inc./Maxim Integrated DS28C16EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
DS28C16
Interface Type
1-Wire, I2C
Tool Is For Evaluation Of
DS28C16, DS2477
系列
-
类型
Interface
功能
-
使用的 IC/零件
DS28C16
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Kit 5x DS28C16Q+/DS2477Q+, DS9121BQ+/DS9121DQ+ Socket Board, DS9481P-300# Adapter, USB Cable
DS28C16EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。