Analog Devices Inc./Maxim Integrated MAX14922EVKIT#
- 收藏
- 对比
MAX14922EVKIT#
1551-MAX14922EVKIT#
评估和演示板及套件
--
大陆
立即发货

EV KIT FOR HIGH-SIDE SWITCH CONT
1最小包装量--
MAX14922EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX14922EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
活跃
Base Product Number
MAX14922
Tool Is For Evaluation Of
MAX14922
系列
-
类型
电路保护
功能
Overcurrent, Overvoltage
输出电压
-
使用的 IC/零件
MAX14922
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Kit MAX14922ATE+
输入电压
24 V
MAX14922EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。