Analog Devices Inc./Maxim Integrated MAX20361EVKIT#
- 收藏
- 对比
MAX20361EVKIT#
1551-MAX20361EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVKIT FOR SINGLE CELL SOLAR HARV
1最小包装量--
MAX20361EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX20361EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX20361
系列
-
类型
电源管理
功能
能量收集
使用的 IC/零件
MAX20361
提供的内容
Board(s), Cable(s)
嵌入式
无
次要属性
I2C and USB Interfaces
套件内容
Eval Kit MAX20361AEWC+, USB2PMB2 Adapter Board, USB A to micro-B Cable
MAX20361EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。