Analog Devices Inc./Maxim Integrated MAX2223ETI T
- 收藏
- 对比
MAX2223ETI T
1551-MAX2223ETI T
RF 其它 IC 和模块
28-WFQFN Exposed Pad
大陆
立即发货

COMPLETE DIRECT-CONVERSION L-B&
1最小包装量--
MAX2223ETI T详情
Analog Devices Inc./Maxim Integrated MAX2223ETI T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
供应商器件包装
28-TQFN (5x5)
厂商
Analog Devices Inc./Maxim Integrated
Package
Tape & Reel (TR)
Product Status
活跃
Base Product Number
MAX2223
系列
MAX2223
频率
925MHz ~ 2.175GHz
功能
Tuner
射频类型
VSAT
次要属性
下变频器
MAX2223ETI T拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。