Analog Devices Inc./Maxim Integrated MAX2242XSEVKIT#
- 收藏
- 对比
MAX2242XSEVKIT#
1551-MAX2242XSEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD MAX22420 MAX22421
1最小包装量--
MAX2242XSEVKIT#详情
Analog Devices Inc./Maxim Integrated MAX2242XSEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
活跃
系列
-
类型
Interface
功能
数字隔离器
注意
-
使用的 IC/零件
MAX22420, MAX22421
提供的内容
Partially Populated Board(s) - Main IC Not Included
主要属性
2-Channel (Dual)
嵌入式
-
次要属性
On-Board Test Points
套件内容
Eval Kit MAX22420, MAX22421
MAX2242XSEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。