Analog Devices Inc./Maxim Integrated MAX2256XAEVKIT#
- 收藏
- 对比
MAX2256XAEVKIT#
1551-MAX2256XAEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD MAX22563/4/5/6
1最小包装量--
MAX2256XAEVKIT#详情
Analog Devices Inc./Maxim Integrated MAX2256XAEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
系列
-
类型
Interface
功能
数字隔离器
注意
-
使用的 IC/零件
MAX22563, MAX22564, MAX22565, MAX22566
提供的内容
Partially Populated Board(s) - Main IC Not Included
主要属性
6-Channel (Hex)
嵌入式
无
次要属性
On-Board Test Points
套件内容
Eval Kit MAX22563, MAX22566
MAX2256XAEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。