Analog Devices Inc./Maxim Integrated MAX32000EVKIT#
- 收藏
- 对比
MAX32000EVKIT#
1551-MAX32000EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD FOR MAX32000
1最小包装量--
MAX32000EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX32000EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX32000
Tool Is For Evaluation Of
MAX32000
系列
-
类型
电源管理
功能
Driver
使用的 IC/零件
MAX32000
提供的内容
Board(s)
主要属性
4-Channel (Quad)
嵌入式
-
次要属性
Graphical User Interface, SPI and USB Interfaces
产品
评估套件
套件内容
Eval Kit MAX32000
MAX32000EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。