Analog Devices Inc./Maxim Integrated MAX33015ESHLD#
- 收藏
- 对比
MAX33015ESHLD#
1551-MAX33015ESHLD#
评估和演示板及套件
--
大陆
立即发货

5V CAN TRANSCEIVER WITH /-65V
1最小包装量--
MAX33015ESHLD#详情
Analog Devices Inc./Maxim Integrated MAX33015ESHLD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Tool Is For Evaluation Of
MAX33014E, MAX33015E
系列
-
类型
Interface
功能
CAN Transceiver
注意
-
使用的 IC/零件
MAX33015E
提供的内容
Board(s)
主要属性
5V Power Supply
嵌入式
Yes, MCU
次要属性
SPI接口
产品
Shields
套件内容
Evaluation Board MAX33015E
MAX33015ESHLD#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。