Analog Devices Inc./Maxim Integrated MAX41473EVKIT#
- 收藏
- 对比
MAX41473EVKIT#
1551-MAX41473EVKIT#
射频评估和开发套件,开发板
--
大陆
立即发货

EVKIT FOR I2C INTERFACE WITH PRE
1最小包装量--
MAX41473EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX41473EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
MAX41473
Product Status
活跃
Package
Box
厂商
Analog Devices Inc./Maxim Integrated
系列
-
类型
Receiver
频率
287MHz ~ 960MHz
提供的内容
Board(s)
套件内容
Eval Board MAX41473, MAX32630FTHR# Kit (FTHR Board/DAPLINK Board/2x USB Micro-B Cables)
MAX41473EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。