MAX11947EVKIT#详情
Maxim MAX11947EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MAX11947 AISG V2.0/V3.0-compliant
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI, USB
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX11947
RoHS
Details
系列
MAX11947
包装
Bulk
类型
集成调制解调器
子类别
开发工具
频率
2.176MHz
工作电源电压
3.3 V, 5 V
产品类别
网络开发工具
产品
评估套件
产品类别
网络开发工具
MAX11947EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。