Analog Devices Inc./Maxim Integrated MAX77958EVKIT-2S3#
- 收藏
- 对比
MAX77958EVKIT-2S3#
1551-MAX77958EVKIT-2S3#
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD FOR MAX77958
1最小包装量--
MAX77958EVKIT-2S3#详情
Analog Devices Inc./Maxim Integrated MAX77958EVKIT-2S3#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX77958
Tool Is For Evaluation Of
MAX77958
系列
-
类型
电源管理
使用的 IC/零件
MAX77958
提供的内容
Board(s), Cable(s)
主要属性
-
嵌入式
-
次要属性
Graphical User Interface, I2C Interface
产品
评估套件
套件内容
Eval Kit MAX77958EWV+T, Micro-B USB Cable, Software (GUI)
MAX77958EVKIT-2S3#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。