Analog Devices Inc./Maxim Integrated MAX98050EVSYS#
- 收藏
- 对比
MAX98050EVSYS#
1551-MAX98050EVSYS#
评估和演示板及套件
--
大陆
立即发货

MAX98050EVSYS#
1最小包装量--
MAX98050EVSYS#详情
Analog Devices Inc./Maxim Integrated MAX98050EVSYS#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
活跃
Base Product Number
MAX98050
Tool Is For Evaluation Of
MAX98050
系列
-
类型
Audio
功能
CODEC
使用的 IC/零件
MAX98050
提供的内容
Board(s), Cable(s)
主要属性
-
嵌入式
无
次要属性
-
产品
评估系统
套件内容
Two MAX98050 Dev Boards, Audio Interface Board III (AUDINT3), Dual EVKit Adapter Board, USB Cable
MAX98050EVSYS#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。