Anatech Electronics Inc. AE1030-1090D490-S
- 收藏
- 对比
AE1030-1090D490-S
3257-AE1030-1090D490-S
射频多路复用器
Module, SMA Connectors
大陆
立即发货

1018-1042 MHZ / 1078-1102 MHZ CA
1最小包装量--
AE1030-1090D490-S详情
Anatech Electronics Inc. AE1030-1090D490-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Module, SMA Connectors
包装
Box
零件状态
活跃
类型
Diplexer
频带(低/高)
1.018GHz ~ 1.042GHz / 1.078GHz ~ 1.102GHz
回波损耗(低频段/高频段)
18.0dB / 18.0dB
AE1030-1090D490-S拓展信息
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.








哦! 它是空的。