Anatech Electronics Inc. AE4300-4700DB5452
- 收藏
- 对比
AE4300-4700DB5452
3257-AE4300-4700DB5452
射频多路复用器
Module, SMA Connectors
大陆
立即发货

DC-4300 / 4700-9000 MHZ DIPLEXER
1最小包装量--
AE4300-4700DB5452详情
Anatech Electronics Inc. AE4300-4700DB5452重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Module, SMA Connectors
包装
Box
零件状态
活跃
类型
Diplexer
频带(低/高)
0Hz ~ 4.3GHz / 4.7GHz ~ 9GHz
回波损耗(低频段/高频段)
10.88dB / 10.88dB
AE4300-4700DB5452拓展信息
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.







哦! 它是空的。