Anatech Electronics Inc. AE5720-5805DB5512
- 收藏
- 对比
AE5720-5805DB5512
3257-AE5720-5805DB5512
射频多路复用器
Module, SMA Connectors
大陆
立即发货

5700-5740 MHZ / 5785-5825 MHZ CA
1最小包装量--
AE5720-5805DB5512详情
Anatech Electronics Inc. AE5720-5805DB5512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Module, SMA Connectors
包装
Box
零件状态
活跃
类型
Duplexer
频带(低/高)
5.7GHz ~ 5.74GHz / 5.785GHz ~ 5.825GHz
回波损耗(低频段/高频段)
15.0dB / 15.0dB
AE5720-5805DB5512拓展信息
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.







哦! 它是空的。