Apex Tool Group MB-1212
- 收藏
- 对比
MB-1212
175-MB-1212
套筒,套筒手柄
--
大陆
立即发货

Apex Impact Socket: 0.375 Socket, Square Drive - 6-Point, 1.75 OAL / Part #MB-1212
1最小包装量--
MB-1212详情
Apex Tool Group MB-1212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Insulation Materials
Liquid Crystal Polymer (LCP)
RoHS
Details
Brand
C&K Aerospace
Manufacturer
C&K Aerospace
Mounting Styles
Panel
Factory Pack QuantityFactory Pack Quantity
1
Shell Sizes
9
系列
MDMB
类型
Plug
子类别
D-Sub Connectors
终端样式
Solder
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Nickel
安装角
Straight
产品类别
D-Sub Standard Connectors
MB-1212拓展信息
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group







哦! 它是空的。