DTA143ZM3T5G详情
Aptina DTA143ZM3T5G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Typical Resistor Ratio
0.1
Package Type
SOT-723
Typical Input Resistor
4.7
Collector Current (DC)
0.1(A)
Emitter-Collector Voltage (Max)
50(V)
DC Current Gain
80
包装
卷带
类型
PNP
配置
Single
功率耗散
0.6(W)
DTA143ZM3T5G拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。