MMUN2112LT1G详情
Aptina MMUN2112LT1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Typical Resistor Ratio
1
Package Type
SOT-23
Typical Input Resistor
22
Collector Current (DC)
0.1(A)
Emitter-Collector Voltage (Max)
50(V)
DC Current Gain
60
包装
卷带
类型
PNP
配置
Single
功率耗散
0.4(W)
MMUN2112LT1G拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。