Assmann WSW Components AB992
- 收藏
- 对比
AB992
219-AB992
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

BACKSHELL GENDER CHANGE 9/25 POS
1最小包装量--
AB992详情
Assmann WSW Components AB992重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
9
材料
Plastic
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
定位的数量
9, 25
配件类型
性别转换器
RoHS状态
Non-RoHS Compliant
无铅
含铅
AB992拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。