Assmann WSW Components ACOV-SUB-09MB32
- 收藏
- 对比
ACOV-SUB-09MB32
219-ACOV-SUB-09MB32
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

CONN BACKSHELL 9POS 180DEG SHLD
1最小包装量--
ACOV-SUB-09MB32详情
Assmann WSW Components ACOV-SUB-09MB32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
材料
Zinc
Cable Types
Round
零件状态
活跃
湿度敏感性等级(MSL)
不适用
定位的数量
9
颜色
Silver
屏蔽/屏蔽
Shielded
Reach合规守则
compliant
镀层
Nickel
配件类型
两件式后壳
电缆出口
180°
硬件
Assembly Hardware, Cable Clamp, Grommets
特征
Mating Screws M2.5
RoHS状态
符合RoHS标准
ACOV-SUB-09MB32拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。