Assmann WSW Components ACOV-SUB-15NB23
- 收藏
- 对比
ACOV-SUB-15NB23
219-ACOV-SUB-15NB23
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

CONN BACKSHELL 15POS 180DEG BLK
1最小包装量--
ACOV-SUB-15NB23详情
Assmann WSW Components ACOV-SUB-15NB23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
材料
Acrylonitrile Butadiene Styrene (ABS)
Cable Types
Round
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
不适用
定位的数量
15
颜色
Black
屏蔽/屏蔽
Unshielded
Reach合规守则
compliant
配件类型
两件式后壳
电缆出口
180°
硬件
Assembly Hardware, Grommets
特征
Mating Screws 4-40
ACOV-SUB-15NB23拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。