Assmann WSW Components AGP 50 G
- 收藏
- 对比
AGP 50 G
219-AGP 50 G
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

CONN HOOD IDC D-SUB 50POS PLSTC
1最小包装量--
AGP 50 G详情
Assmann WSW Components AGP 50 G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
材料
Acrylonitrile Butadiene Styrene (ABS)
Cable Types
Round
包装
Tray
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
定位的数量
50
颜色
Gray
屏蔽/屏蔽
Unshielded
配件类型
两件式后壳
电缆出口
180°
硬件
Assembly Hardware, Strain Relief
特征
Mating Screws 4-40
RoHS状态
ROHS3 Compliant
AGP 50 G拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。