Assmann WSW Components AK127-3
- 收藏
- 对比
AK127-3详情
Assmann WSW Components AK127-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
底架
Cable
Cable Types
Round
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Centronics 36 pos Male to D-Sub 25 pos Male
颜色
Beige
屏蔽/屏蔽
Shielded
使用方法
Printer, Parallel
长度
9.84' 3.00m
RoHS状态
ROHS3 Compliant
无铅
含铅
AK127-3拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components









哦! 它是空的。