Assmann WSW Components AK-SATA-PC-015
- 收藏
- 对比
AK-SATA-PC-015
219-AK-SATA-PC-015
系列间适配器电缆
--
大陆
立即发货

CABLE PWR SUPPLY 15-4 POS .15M
1最小包装量--
AK-SATA-PC-015详情
Assmann WSW Components AK-SATA-PC-015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
Cable Types
Individual
系列
AK-SATA
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Rectangular 04 pos Plug to SATA 15 pos Plug
颜色
Multiple
屏蔽/屏蔽
Unshielded
使用方法
Internal, Power Cable
长度
0.49' 150.0mm
RoHS状态
ROHS3 Compliant
AK-SATA-PC-015拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。