Assmann WSW Components AK240-2
- 收藏
- 对比
AK240-2
219-AK240-2
系列间适配器电缆
--
大陆
立即发货

CABLE MIDI-ADAP DB15M-DB15F 2M
1最小包装量--
AK240-2详情
Assmann WSW Components AK240-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
D-Sub 15 pos Female to Male; MiniDIN 6 pos Male to Male
颜色
Black
屏蔽/屏蔽
Shielded
使用方法
MIDI
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK240-2拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。