Assmann WSW Components AK3440-1.5
- 收藏
- 对比
AK3440-1.5
219-AK3440-1.5
系列间适配器电缆
--
大陆
立即发货

CABLE SCSI INT/EXT BRACKET 1.5M
1最小包装量--
AK3440-1.5详情
Assmann WSW Components AK3440-1.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Flat
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Centronics 50 pos Female to Rectangular 50 pos Socket (2)
颜色
Gray
屏蔽/屏蔽
Shielded
使用方法
SCSI
长度
4.92' 1.50m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK3440-1.5拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。