Assmann WSW Components AK525-L2
- 收藏
- 对比
AK525-L2
219-AK525-L2
系列间适配器电缆
--
大陆
立即发货

CABLE DB25M-36M CENTRONIC LT ANG
1最小包装量--
AK525-L2详情
Assmann WSW Components AK525-L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Centronics 36 pos Male, Left Angle to D-Sub 25 pos Male
颜色
Beige
屏蔽/屏蔽
Shielded
使用方法
Printer, Parallel
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
AK525-L2拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。