Assmann WSW Components AK551-2
- 收藏
- 对比
AK551-2详情
Assmann WSW Components AK551-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
BNC Male (3) to D-Sub 15 pos Male, High Density (HD)
颜色
Black
使用方法
VGA显示器
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK551-2拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components









哦! 它是空的。