Assmann WSW Components AK553-2
- 收藏
- 对比
AK553-2
219-AK553-2
系列间适配器电缆
--
大陆
立即发货

CABLE VGA TO 5 X BNC MONITOR 2M
1最小包装量--
AK553-2详情
Assmann WSW Components AK553-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
Round
无铅代码
yes
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
BNC Male (5) to D-Sub 15 pos Male, High Density (HD)
颜色
Black
屏蔽/屏蔽
Shielded
连接器支持类型
CABLE ASSEMBLY
使用方法
VGA显示器
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK553-2拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。