Assmann WSW Components AK5840/F-.9NEW
- 收藏
- 对比
AK5840/F-.9NEW
219-AK5840/F-.9NEW
系列间适配器电缆
--
大陆
立即发货

CABLE SCSI1-SCSI3 UL2919 .9M
1最小包装量--
AK5840/F-.9NEW详情
Assmann WSW Components AK5840/F-.9NEW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Centronics 50 pos Male to D-Sub 68 pos Male, Half Pitch (HP)
颜色
Beige
使用方法
SCSI
长度
2.95' 900.0mm
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK5840/F-.9NEW拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。