Assmann WSW Components AK6097-2
- 收藏
- 对比
AK6097-2
219-AK6097-2
系列间适配器电缆
--
大陆
立即发货

CABLE APPLE TO PC MDIN8M-DB15M
1最小包装量--
AK6097-2详情
Assmann WSW Components AK6097-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
D-Sub 15 pos Male to MiniDIN 8 pos Male
颜色
Gray
屏蔽/屏蔽
Shielded
长度
6.56' 2.00m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK6097-2拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。