ASSMANN WSW Components AK-610107-020-E
- 收藏
- 对比
AK-610107-020-E
219-AK-610107-020-E
电缆组件
--
大陆
立即发货

AK-610107-020-E datasheet pdf and Cable Assemblies product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
AK-610107-020-E详情
ASSMANN WSW Components AK-610107-020-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
COPPER
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Rohs Code
有
Manufacturer Part Number
AK-610107-020-E
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
活跃
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.23
零件状态
活跃
屏蔽/屏蔽
YES
Reach合规守则
compliant
线规
28 AWG
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
DSUB 9 PIN PLUG
连接器侧面1
DSUB 9 PIN PLUG
线缆名称
通信电缆
AK-610107-020-E拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。