Assmann WSW Components AK660-.9
- 收藏
- 对比
AK660-.9
219-AK660-.9
系列间适配器电缆
--
大陆
立即发货

CABLE HIGH DEN SCSI UL20276 .9M
1最小包装量--
AK660-.9详情
Assmann WSW Components AK660-.9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Centronics 68 pos Male to D-Sub 68 pos Male
颜色
Beige
屏蔽/屏蔽
双屏蔽
使用方法
SCSI
长度
2.95' 900.0mm
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK660-.9拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。