Assmann WSW Components AK706-1.8
- 收藏
- 对比
AK706-1.8
219-AK706-1.8
系列间适配器电缆
--
大陆
立即发货

CABLE PRINTER IEEE 1284 1.8M
1最小包装量--
AK706-1.8详情
Assmann WSW Components AK706-1.8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Centronics 36 pos Male to D-Sub 25 pos Male
颜色
Beige
屏蔽/屏蔽
Shielded
使用方法
IEEE 1284 Bidirectional
长度
5.90' 1.80m
RoHS状态
Non-RoHS Compliant
无铅
含铅
AK706-1.8拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。