Assmann WSW Components AKPS2
- 收藏
- 对比
AKPS2
219-AKPS2
系列间适配器电缆
--
大陆
立即发货

CABLE PS/2 CON INTER/EXTER BRACK
1最小包装量--
AKPS2详情
Assmann WSW Components AKPS2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Cable Types
Individual
已出版
2003
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
MiniDIN 6 pos Female to Rectangular 10 pos Socket
颜色
Beige
屏蔽/屏蔽
Unshielded
使用方法
Keyboard, PS/2
长度
0.82' 250.0mm
RoHS状态
Non-RoHS Compliant
无铅
含铅
AKPS2拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。