Assmann WSW Components DA-70148-3
- 收藏
- 对比
DA-70148-3
219-DA-70148-3
系列间适配器电缆
--
大陆
立即发货

CBL ADAPTER ASSY USB A-IDE/SATA
1最小包装量--
DA-70148-3详情
Assmann WSW Components DA-70148-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
Cable Types
Round
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
USB A Male Plug (2) to IDE/SATA Adapter
颜色
Black
导线/电缆种类
Round
使用方法
IDE 适配器电缆
RoHS状态
ROHS3 Compliant
DA-70148-3拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components








哦! 它是空的。