Assmann WSW Components A-MO-8/8-HRS
- 收藏
- 对比
A-MO-8/8-HRS
219-A-MO-8/8-HRS
模块化连接器 - 插头
--
大陆
立即发货

CONN MOD PLUG 8P8C SHIELDED
1最小包装量--
A-MO-8/8-HRS详情
Assmann WSW Components A-MO-8/8-HRS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate (PC)
Cable Types
Round Cable, Stranded Wires
Contact Materials
Copper Alloy
Voltage Rated
250V
系列
A-MO
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
IDC
连接器类型
Plug
额定电流
2A
屏蔽/屏蔽
Shielded
触点表面处理
Gold
定位/联系数
8p8c (RJ45, Ethernet)
RoHS状态
Non-RoHS Compliant
评级结果
Cat5
A-MO-8/8-HRS拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。