Assmann WSW Components A-USB/3-A-LP/SMT-TR-R
- 收藏
- 对比
A-USB/3-A-LP/SMT-TR-R
219-A-USB/3-A-LP/SMT-TR-R
USB、DVI、HDMI 连接器
--
大陆
立即发货

CONN RCPT USB3.0 TYPEA 9P SMD RA
1最小包装量--
A-USB/3-A-LP/SMT-TR-R详情
Assmann WSW Components A-USB/3-A-LP/SMT-TR-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
底架
Horizontal, Surface Mount
安装类型
Surface Mount, Right Angle
越来越多的功能
Horizontal
包装
Tray
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
USB-A (USB TYPE-A)
性别
Receptacle
接头数量
9
规格说明
USB 3.0 (USB 3.1 Gen 1, Superspeed)
特征
电路板指南
RoHS状态
ROHS3 Compliant
A-USB/3-A-LP/SMT-TR-R拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。