Assmann WSW Components A-USB-PM
- 收藏
- 对比
A-USB-PM
219-A-USB-PM
系列间适配器电缆
--
大陆
立即发货

CABLE USB PRINT-IMAC DESIGN 1.8M
1最小包装量--
A-USB-PM详情
Assmann WSW Components A-USB-PM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
Round
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Centronics 36 pos Male to USB A Male Plug
颜色
Gray
屏蔽/屏蔽
Shielded
使用方法
Printer, Serial
长度
5.90' 1.80m
RoHS状态
Non-RoHS Compliant
无铅
含铅
A-USB-PM拓展信息
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。