ASSMANN WSW Components DK-1531-050
- 收藏
- 对比
DK-1531-050
219-DK-1531-050
电缆组件
--
大陆
立即发货

DK-1531-050 datasheet pdf and Cable Assemblies product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
DK-1531-050详情
ASSMANN WSW Components DK-1531-050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Cable Types
双绞线
Cable Length (m)
5
Connector Orientation
直线到直线
Jacket Material
Polyvinyl Chloride
包装
Bag
零件状态
活跃
颜色
Gray
性别
M-M
连接器类型A
RJ-45
连接器类型B
RJ-45
DK-1531-050拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。