ASSMANN WSW Components DK-1531-100
- 收藏
- 对比
DK-1531-100
219-DK-1531-100
电缆组件
--
大陆
立即发货

DK-1531-100 datasheet pdf and Cable Assemblies product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
DK-1531-100详情
ASSMANN WSW Components DK-1531-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Cable Types
跳线
Cable Length (m)
10
Connector Orientation
直线到直线
Jacket Material
Polyvinyl Chloride
包装
Bag
零件状态
活跃
性别
PL-PL
接头数量
8 to 8
线缆规格(AWG)
26
连接器类型A
RJ-45
连接器类型B
RJ-45
DK-1531-100拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。