29C516E详情
Atmel 29C516E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
100
Manufacturer Part Number
29C516E
Part Life Cycle Code
Transferred
Ihs Manufacturer
TEMIC SEMICONDUCTORS
Package Description
MQFL-100
Risk Rank
5.77
Package Body Material
PLASTIC/EPOXY
Package Code
QFP
Package Shape
RECTANGULAR
Package Style
FLATPACK
端子位置
QUAD
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PQFP-G100
资历状况
不合格
比特数
16
家人
CMOS
逻辑IC类型
错误检测和纠正电路
29C516E拓展信息
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)








哦! 它是空的。