Atmel (Microchip Technology) ATMXT1066TD-C2U002
- 收藏
- 对比
ATMXT1066TD-C2U002
225-ATMXT1066TD-C2U002
数据采集 - 触摸屏控制器
UFBGA-114
大陆
立即发货

Touch Screen Controllers maXTouch TD Series, 1066 Channel Touchscreen Controller IC, BGA (HDI), Tray
1最小包装量--
ATMXT1066TD-C2U002详情
Atmel (Microchip Technology) ATMXT1066TD-C2U002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
UFBGA-114
Interface Type
I2C, SPI
Supply Voltage-Max
3.3 V
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
432
包装
Tray
产品
触摸屏控制器
ATMXT1066TD-C2U002拓展信息
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。