Atmel (Microchip Technology) ATMXT640UD-CCUBHA1
- 收藏
- 对比
ATMXT640UD-CCUBHA1
225-ATMXT640UD-CCUBHA1
数据采集 - 触摸屏控制器
UFBGA-88
大陆
立即发货

Touch Screen Controllers maXTouch UD Series (Home Appliance), 640 Channel Touchscreen Controller IC, 105degC, BGA, TrayView in Development Tools Selector
1最小包装量--
ATMXT640UD-CCUBHA1详情
Atmel (Microchip Technology) ATMXT640UD-CCUBHA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
UFBGA-88
Interface Type
I2C
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Mounting Styles
SMD/SMT
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
490
包装
Tray
产品
Touch Screen Controllers
ATMXT640UD-CCUBHA1拓展信息
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel







哦! 它是空的。