Atmel (Microchip Technology) M2S005S-TQG144
- 收藏
- 对比
M2S005S-TQG144
225-M2S005S-TQG144
嵌入式 - 片上系统(SoC)
--
大陆
立即发货

SoC FPGA M2S005S-TQG144
1最小包装量--
M2S005S-TQG144详情
Atmel (Microchip Technology) M2S005S-TQG144重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
This product may require additional documentation to export from the United States.
RoHS
Details
Core
ARM Cortex M3
Maximum Clock Frequency
166 MHz
L1 Cache Instruction Memory
-
L1 Cache Data Memory
-
Data RAM Size
64 kB
Number of Logic Elements
6060 LE
Moisture Sensitive
有
Number of Logic Array Blocks - LABs
505 LAB
Factory Pack QuantityFactory Pack Quantity
60
包装
Tray
系列
SmartFusion2
程序内存大小
128 kB
核数量
1 Core
M2S005S-TQG144拓展信息
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。