Atmel (Microchip Technology) M2S050-FGG484I
- 收藏
- 对比
M2S050-FGG484I
225-M2S050-FGG484I
嵌入式 - 片上系统(SoC)
FPBGA-484
大陆
立即发货

SoC FPGA M2S050-FGG484I
1最小包装量--
M2S050-FGG484I详情
Atmel (Microchip Technology) M2S050-FGG484I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FPBGA-484
Shipping Restrictions
This product may require additional documentation to export from the United States.
RoHS
Details
Mounting Styles
SMD/SMT
Core
ARM Cortex M3
Maximum Clock Frequency
166 MHz
L1 Cache Instruction Memory
-
L1 Cache Data Memory
-
Data RAM Size
64 kB
Number of Logic Elements
56340 LE
Moisture Sensitive
有
Number of Logic Array Blocks - LABs
4695 LAB
Factory Pack QuantityFactory Pack Quantity
60
Unit Weight
0.489749 oz
包装
Tray
系列
SmartFusion2
程序内存大小
256 kB
核数量
1 Core
M2S050-FGG484I拓展信息
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。