Banner Engineering BNC15
- 收藏
- 对比
BNC15
261-BNC15
配件
--
大陆
立即发货

BNC15 - Banner Engineering Live Video Cordset - 5 m (15 ft); Coaxial with male BNC both ends
1最小包装量--
BNC15详情
Banner Engineering BNC15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Pin (Male)
Connector B Gender
Pin (Male)
Connector B Body Style
Straight
Connector A Series
BNC
Connector A Body Style
Straight
Connector B Series
BNC
电缆长度
5 m
夹克颜色
Black
BNC15拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。