Banner Engineering CSB-UNT229M831F1241
- 收藏
- 对比
CSB-UNT229M831F1241
261-CSB-UNT229M831F1241
圆形电缆组件
--
大陆
立即发货

CSB-UNT229M831F1241 - Banner Engineering Splitter Flying Leads to M12F and M8F connectors; 3-pin, Shielded, IP68, AWG 24; Black PVC cord, Straight Connectors; Trunk: 9 m; Branches: 0.34 m
1最小包装量--
CSB-UNT229M831F1241详情
Banner Engineering CSB-UNT229M831F1241重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A
Wire
Connector End B
M12, M8
Connector End B Pin Count
3 Position, 3 Position
性别
Female
夹克颜色
Black
产品
分路器电缆
线规 - AWG
24 AWG
知识产权评级
IP68
CSB-UNT229M831F1241拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。