Banner Engineering K90LGRWP
- 收藏
- 对比
K90LGRWP
261-K90LGRWP
配件
--
大陆
立即发货

K90LGRWP - Banner Engineering K90 Series EZ-LIGHT; 3-Color Indicator; Voltage: 12-30 V dc; Environmental Rating: IP67; Input: PNP; Colors: Green Red White; 2 m (6.5 ft) Cable (97342)
1最小包装量--
K90LGRWP详情
Banner Engineering K90LGRWP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
基座安装
Lens Shape
Dome
If - Forward Current
475 mA
工作温度范围
- 40 C to + 50 C
照明颜色
Green, Red, White
产品
EZ-LIGHT K90L
Vf-正向电压
12 VDC to 30 VDC
K90LGRWP拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。