注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥295.117129
10
¥278.412385
100
¥262.653191
500
¥247.786033
1000
¥233.760407
Banner Engineering MQDEC1-803SS
- 收藏
- 对比
MQDEC1-803SS
261-MQDEC1-803SS
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables M12 Quick Disconnect Cable; Double-Ended; 8-pin Male Connector Straight; 8-pin Female Connector Straight; 1.0 m Length Black Cable; Chrome-Plated Brass Coupling Nut
--最小包装量--
¥
总价: ¥
MQDEC1-803SS详情
Banner Engineering MQDEC1-803SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A
M12
Connector End A Pin Count
8 Position
Connector End B
M12
Connector End B Pin Count
8 Position
性别
Female / Male
电缆长度
1 m
夹克颜色
Black
MQDEC1-803SS拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。